IC REG LINEAR 15V 500MA TO220FP Product overview: BA178M15T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M15T can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010748-BA178M15T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 60dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
IC REG LINEAR 15V 500MA TO220FP
IC REG LINEAR 15V 500MA TO220FP
Linear Voltage Regulators REGULATOR 15V
IC, LINEAR REG, 500MA, 15V, TO220, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:17.5V, INPUT VOLTAGE MAX:30V, PRODUCT RANGE:7815 VOLTAGE REGULATORS, OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA178M15T | 010748-BA178M15T | BA178M15T-ND | BA178M15T | BA178M15T | BA178M15T | 56250571 |
| Product Name | 15V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA178M15T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Power Management IC |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Bulk | TO-220; Other; TO-220FP | TO-220; Other; TO-220-3 Full Pack | TO-220 | |||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 30 volts | 30 volts | 30 volts |