DC/DC Controller, Flyback, 280mA, 4W, DIP-8 Product overview: TNY254PN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280mA, 4W, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 280mA, 4W, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY254PN can be used for catalog matching and distributor lookup.
SWITCHING REGULATOR, 0.4A, 48KHZ SWITCHING FREQ-MAX, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
IC OFFLINE SWITCH FLYBACK 8DIP
| ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TNY254PN | 70652938 | TNY254PN |
| Product Name | 280mA 4W DIP Power Management IC | Power Management IC | AC DC Converters, Offline Switches |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm) | |
| Output Voltage | 5.8 volts | ||
| IOUT | 0.2800 amps |