Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER, 1 AMP, 30 V, 500 KHZ, RISE TIME: 50 NS, 1 OUTPUT, OUTPUT VOLTAGE: 4.95- 5.05 V, THROUGH HOLE, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
Switching Controllers 0.5mA Current Mode
IC REG CTRLR BST/FLYBK 8-MINIDIP
IC REG CTRLR BST/FLYBK 8-MINIDIP
| DigiKey | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-UC2845BN-ND | 49022482 | UC2845BN | UC2845BN | UC2845BN | UC2845BN |
| Product Name | DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Buck; Boost | ||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| fsw | 500 kHz | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Output Voltage Type | Fixed; Transistor Driver |