Renesas Electronics Corporation Power Management IC ICL3221ECAZ

Description
RS-232 TRANSCEIVER, 5.5V, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RS-232 TRANSCEIVER, 5.5V, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107589441 - Radwell International
Willingboro, NJ, United States
Power Management IC
107589441
Power Management IC 107589441
RS-232 TRANSCEIVER, 5.5V, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS-232 TRANSCEIVER, 5.5V, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107589441
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900108 - RS Components, Ltd.
Specs
Regulator Category Switching; Charge pump
Package Type SOIC; Other; Soic
IQ 6.00E-4 amps
View Details
UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Logic - Logic - Shift Registers - 74AHC164D,118 - 765116-74AHC164D,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details