SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Switching Regulator, Current-mode, 0.5A, 545kHz Switching Freq-Max, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1052957-LM25574MT/NO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 40V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Texas Instruments LM25574MT/NOPB
Texas Instruments LM25574MT/NOPB
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"
IC, STEP-DOWN REGULATOR, BUCK, POSITIVE, ADJUSTABLE, INPUT VOLTAGE: 6V ~ 12V, OUTPUT VOLTAGE: 1.225V, 1 OUTPUT CURRENT: 500MA, 16-TSSOP, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC REG BUCK ADJ 500MA 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 500MA 16TSSOP
Switching Voltage Regulators 42V,0.5A STEP-DOWN SWITCHING REG
| Texas Instruments | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | DigiKey | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25574MT/NOPB | LM25574MT/NOPB | 1052957-LM25574MT/NOPB | 288780 | LM25574MT/NOPB-ND | 47448544 | LM25574MT/NOPB | LM25574MT/NOPB | LM25574MT/NOPB | LM25574MT/NOPB |
| Product Name | LM25574 SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25574MT/NOPB | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Power Management IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck; Boost; Buck-Boost | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; TSSOP | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP | SSOP; Other; Tssop | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 1.23 to 40 volts | 1.23 volts | 1.23 to 40 volts | 1.23 volts | 1.23 to 40 volts | 1.23 volts |