Texas Instruments High-Performance Analog Supervisors LP3470IM5-4.63

Description
IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors LP3470IM5-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Power Management IC - 47452318 - Radwell International
Willingboro, NJ, United States
Power Management IC
47452318
Power Management IC 47452318
VOLTAGE SUPERVISOR, 30UA, 5.5V, SOT-23-5; THRESHOLD VOLTAGE:4.63V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:500MV; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE SUPERVISOR, 30UA, 5.5V, SOT-23-5; THRESHOLD VOLTAGE:4.63V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:500MV; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3470IM5-4.63 47452318
Product Name Supervisors Power Management IC
Package Type SOT23; Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data