Texas Instruments LM2937 500 mA Low Dropout Regulator LM2937ES-5.0

Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2937 500 mA Low Dropout Regulator - LM2937ES-5.0 - Texas Instruments
Dallas, TX, United States
LM2937 500 mA Low Dropout Regulator
LM2937ES-5.0
LM2937 500 mA Low Dropout Regulator LM2937ES-5.0
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-5.0 - 877306-LM2937ES-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-5.0
877306-LM2937ES-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-5.0 877306-LM2937ES-5.0
Manufacturer: Texas Instruments Win Source Part Number: 877306-LM2937ES-5.0 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3 Package: Tube Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Not For New Designs Family Name: LM2937 Categories: Integrated Circuits (ICs) Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877306-LM2937ES-5.0
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3
Package: Tube
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LM2937
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ES-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ES-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ES-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
5V 500mA 26V LDO Voltage Regulator IC
776-LM2937ES-5.0
5V 500mA 26V LDO Voltage Regulator IC 776-LM2937ES-5.0
5V 500mA LDO Regulator, 26V In, TO-263, -40 to 125C Product overview: LM2937ES-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ES-5.0 can be used for catalog matching and distributor lookup.

5V 500mA LDO Regulator, 26V In, TO-263, -40 to 125C Product overview: LM2937ES-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ES-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2937ES-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2937ES-5.0
PMIC - Voltage Regulators - Linear LM2937ES-5.0
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ES-5.0
LDO Voltage Regulators LM2937ES-5.0
LDO Voltage Regulators 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2937ES-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2937ES-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2937ES-5.0
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site
Voltage Regulators - Linear - LM2937ES-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2937ES-5.0
Voltage Regulators - Linear LM2937ES-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear - LM2937ES-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2937ES-5.0
Voltage Regulators - Linear LM2937ES-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ES-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ES-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ES-5.0
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site Datasheet
Power Management IC - 117762383 - Radwell International
Willingboro, NJ, United States
Power Management IC
117762383
Power Management IC 117762383
VOLTAGE REGULATOR, LINEAR, LDO, POSITIVE, FIXED, 500MA, 1V @ 50MA, LOW DROPOUT, 3-DDPAK TO-263, OPERATING TEMPERATURE: -40C ~ 125C, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, LINEAR, LDO, POSITIVE, FIXED, 500MA, 1V @ 50MA, LOW DROPOUT, 3-DDPAK TO-263, OPERATING TEMPERATURE: -40C ~ 125C, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Radwell International
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2937ES-5.0 877306-LM2937ES-5.0 LM2937ES-5.0-ND 776-LM2937ES-5.0 LM2937ES-5.0 LM2937ES-5.0 LM2937ES-5.0 LM2937ES-5.0 LM2937ES-5.0 LM2937ES-5.0 117762383
Product Name LM2937 500 mA Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-5.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500mA 26V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Management IC
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
Output Voltage 5 to 15 volts 5 volts 5 volts 5 volts 5 to ? volts 5 to ? volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25713RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details