ROHM Semiconductor USA, LLC Power Management IC BD62012FS-E2

Description
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24, MOTOR TYPE:THREE PHASE DC BRUSHLESS, NO. OF OUTPUTS:1OUTPUTS, OUTPUT CURRENT:30MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:SSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24, MOTOR TYPE:THREE PHASE DC BRUSHLESS, NO. OF OUTPUTS:1OUTPUTS, OUTPUT CURRENT:30MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:SSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 136772312 - Radwell International
Willingboro, NJ, United States
Power Management IC
136772312
Power Management IC 136772312
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24, MOTOR TYPE:THREE PHASE DC BRUSHLESS, NO. OF OUTPUTS:1OUTPUTS, OUTPUT CURRENT:30MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:SSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24, MOTOR TYPE:THREE PHASE DC BRUSHLESS, NO. OF OUTPUTS:1OUTPUTS, OUTPUT CURRENT:30MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:SSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 136772312
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
View Details
Integrated Circuits(ICs) - 051329-ACT6390MH-T - Win Source Electronics
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Special Features Multiple Outputs
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details