Renesas Electronics Corporation Power Management IC DG408DJZ

Description
ANALOG MULTIPLEXER, 8 X 1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:40OHM; SUPPLY VOLTAGE RANGE: 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MAX:85CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG MULTIPLEXER, 8 X 1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:40OHM; SUPPLY VOLTAGE RANGE: 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MAX:85CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107618645 - Radwell International
Willingboro, NJ, United States
Power Management IC
107618645
Power Management IC 107618645
ANALOG MULTIPLEXER, 8 X 1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:40OHM; SUPPLY VOLTAGE RANGE: 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MAX:85CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG MULTIPLEXER, 8 X 1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:40OHM; SUPPLY VOLTAGE RANGE: 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MAX:85CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107618645
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT336SH-T - 1116537-ACT336SH-T - Win Source Electronics
Specs
Regulator Category Linear; Switching
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - AAT1218IWP-3.3-T1-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; 12-WFDFN Exposed Pad
View Details
4 suppliers
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details