Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
DC DC Cntrlr Single-OUT Sync Buck 8-40V
DC DC Cntrlr Single-OUT Sync Buck 8-40V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081927-TPS40055PWP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 16HTSSOP
SWITCHING CONTROLLER, VOLTAGE-MODE, 20A, 1000KHZ SWITCHING FREQ-MAX, HTSSOP-16. FREE 2 YEAR RADWELL WARRANTY
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Wide Input Sync Buck Cntrlr source/sink
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40055PWP | 6618486P | 6618486 | 296-17510-ND | 081927-TPS40055PWP | TPS40055PWP | 17186846 | TPS40055PWP | TPS40055PWP |
| Product Name | TPS40055 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink | Voltage Controllers | Voltage Controllers | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40055PWP | DC DC Switching Controllers | IC Chip | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP | SSOP; Other; Htssop | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | ||||||
| Output Voltage | 0.7000 to 35 volts | ||||||||
| IOUT | 20 amps |