Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Current Mode PWM Controller 5V 1A 500kHz 8-Pin SOIC T/R Product overview: UC2844AD8TR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, 1A, 500kHz, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2844AD8TR can be used for catalog matching and distributor lookup.
POWER MANAGEMENT IC, DC SWITCHING CONTROLLER, TRANSISTOR DRIVER, 10 ~ 30 V, 500 KHZ, SOIC-8, SURFACE MOUNT, UC2844A SERIES, 50 NS, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC PWM BUCK BST FLYBCK CM 8SOIC
Switching Controllers Current-Mode PWM Controller
IC PWM BUCK BST FLYBCK CM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-41104-2-ND | 760-UC2844AD8TR | 16898734 | UC2844AD8TR | UC2844AD8TR | UC2844AD8TR | UC2844AD8TR |
| Product Name | DC DC Switching Controllers | 5V 1A 500kHz SOIC Power Management IC | Power Management IC | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| fsw | 500 kHz | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Voltage | 5.05 volts |