Texas Instruments UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CD

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05CD - Texas Instruments
Dallas, TX, United States
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05CD
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CD
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
 - UA78L05CD - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 5V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11120-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11120-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11120-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L05CD - 144437-UA78L05CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L05CD
144437-UA78L05CD
PMIC - PMIC - Voltage Regulators - Linear - UA78L05CD 144437-UA78L05CD
Manufacturer: Texas Instruments Win Source Part Number: 144437-UA78L05CD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 49dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 144437-UA78L05CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
5V 100mA 20V SOIC LDO Voltage Regulator IC
776-UA78L05CD
5V 100mA 20V SOIC LDO Voltage Regulator IC 776-UA78L05CD
5V 100mA LDO Regulator, 20V In, 8-SOIC Product overview: UA78L05CD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CD can be used for catalog matching and distributor lookup.

5V 100mA LDO Regulator, 20V In, 8-SOIC Product overview: UA78L05CD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05CD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05CD
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05CD
Linear Voltage Regulators UA78L05CD
Linear Voltage Regulators 5.0V 100mA

Linear Voltage Regulators 5.0V 100mA

Buy Now Datasheet
Power Management IC - 16944845 - Radwell International
Willingboro, NJ, United States
Power Management IC
16944845
Power Management IC 16944845
IC, LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 100MA, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 100MA, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L05CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L05CD
PMIC - Voltage Regulators - Linear UA78L05CD
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05CD UA78L05CD 296-11120-5-ND 144437-UA78L05CD 776-UA78L05CD UA78L05CD UA78L05CD 16944845 UA78L05CD
Product Name UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L05CD 5V 100mA 20V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Power Management IC PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.2500 amps
View Details
2 suppliers
Power Management IC - 713-BQ27421YZFT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details