3-Terminal Negative Regulator 3-TO-220 0 to 125
Fixed Negative Standard Regulator, 5V, BIPolar
Fixed Negative Standard Regulator, 5V, BIPolar
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3
IC REG LINEAR -5V 1.5A TO220-3
IC REG LINEAR -5V 1.5A TO220-3
Linear Voltage Regulators 3-Term Neg Reg
NEGATIVE REGULATOR IC, 1.5 AMP NEGATIVE VOLTAGE REGULATOR, 3 TERMINAL, TO-220 PACKAGE, 0 TO +125 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM7905CT | LM7905CT | LM7905CT-ND | 815-LM7905CT | LM7905CT | LM7905CT | 47443822 |
| Product Name | LM7905 3-Terminal Negative Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR -5V 1.5A TO220-3 | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Power Management IC | |
| Output Polarity | Negative | Negative | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||
| Output Voltage | -5 volts | -5 volts | -5 volts |