Manufacturer: Intersil
Win Source Part Number: 017952-ISL6227CAZ-T
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 28 V
Number of Outputs: 2
Family Name: ISL6227
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-SSOP/QSOP
Alternative Parts (Cross-Reference): FAN5236QSC; FAN5236QSC_NL; FAN5236QSCX_NL;
Introduction Date: April 23, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG CTRLR DDR 2OUT 28SSOP Product overview: ISL6227CAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6227CAZ-T can be used for catalog matching and distributor lookup.
IC REG CTRLR DDR 2OUT 28SSOP
(PRICE/TC) IC, POWER MANAGEMENT, SUPPLY VOLTAGE:5V, NO. OF REGULATED OUTPUTS:2, DIGITAL IC CASE:QSOP, NO. OF PINS:28PINS, OPERATING TEMPERATURE MIN:-10C, OPERATING TEMPERATURE MAX:100C, MSL:MSL 2 - 1 YEAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers VER OF ISL6227CA-T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017952-ISL6227CAZ-T | 750-ISL6227CAZ-T | ISL6227CAZ-T | 107643816 | ISL6227CAZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6227CAZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Power Management IC | Switching Controllers |
| Package Type | SSOP; Other; 28-SSOP/QSOP | Other; Tape & Reel (TR) | |||
| Special Features | Multiple Outputs | ||||
| Output Voltage | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | |||
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |