(PRICE/TC), SUPERVISOR, WATCHDOG, SMD, SOT-23-5; THRESHOLD VOLTAGE:2.93V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1.1V; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOT-23; NO. OF PINS:5PINS; ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
IC SUPERVISOR 1 CHANNEL SOT23-5
| Radwell International | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 16641191 | TPS3824-33DBVT |
| Product Name | Power Management IC | Supervisors |
| Package Type | SOT23; Other; SC-74A, SOT-753 |