3A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer: Texas Instruments
Win Source Part Number: 1197726-LM2673S-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LM2673
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
Switching Voltage Regulators 8V to 40V, 3A SIMPLE SWITCHER- buck converter with adjustable current limit 7-DDPAK/TO-263 -40 to 125
IC REG BUCK 5V 3A DDPAK
IC, BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 3A, TO-263-8, D²PAK (7 LEADS + TAB), TO-263CA, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673S-5.0 | LM2673S-5.0-ND | 1197726-LM2673S-5.0 | LM2673S-5.0 | LM2673S-5.0 | 55555336 | LM2673S-5.0 | LM2673S-5.0 |
| Product Name | LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2673S-5.0 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Power Management IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Special Features | Enable | |||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |