Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
500kHz PWM Controller, 1A Output, 100% Duty Cycle, 0-70°C, SOIC Product overview: UC3843ADG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500kHz, 1A, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3843ADG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043418-UC3843ADG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14 3.9 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers Current-Mode PWM Controller
IC REG CTRLR MULT TOP 14SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-36172-5-ND | 760-UC3843ADG4 | 043418-UC3843ADG4 | 17060115 | UC3843ADG4 | UC3843ADG4 | UC3843ADG4 |
| Product Name | DC DC Switching Controllers | 500kHz 1A SOIC Power Management IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ADG4 | IC Chip | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Boost, Flyback, Forward Converter | |||||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| fsw | 500 kHz | 500 kHz | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Output Voltage | 5.1 volts |