DIP-8 DC/DC Controller, 21.5W, 265V AC, Flyback, 140kHz Product overview: TNY278PN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21.5W, 265V, 140kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 21.5W, 265V, 140kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY278PN can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8DIP
SWITCHING REGULATOR, CURRENT-MODE, 0.588A, 140KHZ SWITCHING FREQ-MAX, PDIP7/8. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TNY278PN | TNY278PN | 38832540 |
| Product Name | 21.5W 265V 140kHz DIP Power Management IC | AC DC Converters, Offline Switches | Power Management IC |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | |
| Output Voltage | 12 volts |