The NCP3063DR2G is a versatile DC-DC switching regulator capable of step-up, step-down, and inverting voltage conversion. It supports an input voltage range of 3V to 40V and can deliver an output current of up to 1.5A. The output voltage is adjustable, with a precision reference of 1.25V and a maximum output voltage of 40V. Operating at a switching frequency of 150 kHz, this regulator is designed for applications requiring efficient power management, such as battery chargers and high-power LED lighting. The device features low standby current, internal thermal shutdown with hysteresis, and cycle-by-cycle current limiting, enhancing its reliability in various applications. It is available in a compact 8-SOIC package, making it suitable for surface mount technology (SMT) designs. The NCP3063DR2G is halogen-free and compliant with environmental standards, ensuring it meets modern regulatory requirements.
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
DC/DC Controller, 1.5A, 40V, SOIC-8, Switching Regulator Product overview: NCP3063DR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3063DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025027-NCP3063DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: NCP3063
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): ADP1108AN; AP34063S8L-13; ADP1108ANZ;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, LED Lighting
Sw.Regulator 1.5A Step-Up/Down/Inv SOIC8
Sw.Regulator 1.5A Step-Up/Down/Inv SOIC8
Sw.Regulator 1.5A Step-Up/Down/Inv SOIC8
Switching Voltage Regulators 1.5 A DCDC SW REG
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BOOST INV ADJ 8SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 190KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BST ADJ 1.5A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP3063DR2GOSCT-ND | 739-NCP3063DR2G | 025027-NCP3063DR2G | 7862467P | 7862467 | NCP3063DR2G | NCP3063DR2G | 598-NCP3063DR2G | NCP3063DR2G | 32330713 | NCP3063DR2G | NCP3063DR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.5A 40V SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3063DR2G | Voltage Regulators | Voltage Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK BOOST INV ADJ 8SOIC | Voltage Regulators - DC DC Switching Regulators | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Boost | Buck; Boost | Buck; Boost; Buck-Boost | Buck; Boost | |||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; SOIC | SOIC; Other; Soic | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | 1.25 to 40 volts | 3.3 volts | 1.25 volts | 40 volts | 1.25 to 40 volts | 1.25 volts | 1.25 volts | |||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |