TO-220 Flyback DC/DC Controller, 8.64A, 140kHz, 265V AC Product overview: TOP249YN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.64A, 140kHz, 265V, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8.64A, 140kHz, 265V, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TOP249YN can be used for catalog matching and distributor lookup.
CONVERTER, OFF LINE, 6 AMP, 700 VAC, 66KHZ ~ 132KHZ, FLYBACK TECHNOLOGY, THROUGH HOLE, TO-220-6, FORMED LEADS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC OFFLINE SW FLYBACK TO220-7C
| ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TOP249YN | 24724045 | TOP249YN |
| Product Name | 8.64A 140kHz 265V TO-220 Power Management IC | Power Management IC | AC DC Converters, Offline Switches |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-7 Formed Leads, 6 Leads | |
| Output Voltage | 12 volts | ||
| IOUT | 8.64 amps |