Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Voltage Regulator 15V 1A TO220
Voltage Regulator 15V 1A TO220
15V LDO Voltage Regulator, 1.5A, 35V In, TO Pkg Product overview: L7815ACV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815ACV can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 070608-L7815ACV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L78
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LM340AT-15 /NOPB; LM340T-15SL63200; AS7815ATF-G1 ; AS7815ATF-E1;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG LINEAR 15V 1.5A TO220AB
VOLTAGE REGULATOR, LINEAR, LDO 1.5A, 15V, TO-220-3, FIXED OUTPUT, POSITIVE, INPUT VOLTAGE: 23V ~ 35V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC REG LINEAR 15V 1.5A TO220AB
Linear Voltage Regulators 15V 1.0A Positive
IC REG LINEAR 15V 1.5A TO220AB
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1453-5-ND | 6869833 | 776-L7815ACV | 070608-L7815ACV | L7815ACV | 16451916 | L7815ACV | L7815ACV | L7815ACV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | 15V 1.5A 35V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7815ACV | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Management IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; To-220 | Other; TO | TO-220; Other; TO-220AB | TO-220 | TO-220; Other; TO-220-3 | |||
| Special Features | Over Temperature, Short Circuit |