Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
IC, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG3846DW | SG3846DW | SG3846DW | 155963834 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC Chip |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | ||
| VIN | 8 to 40 volts | 8 to 40 volts |