Switching Regulator, 0.267A, PDIP7, DIP-8/7 Product overview: TNY274PG from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.267A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.267A, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-TNY274PG can be used for catalog matching and distributor lookup.
AC/DC CONVERTER, FLYBACK, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP-8C, NO. OF PINS:7PINS, POWER RATING:8.5W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OFFLINE SWITCH FLYBACK 8DIP
| ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-TNY274PG | 119268492 | TNY274PG |
| Product Name | 0.267A DIP Voltage Regulator IC | Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |