Renesas Electronics Corporation Power Management IC ICL3232ECBNZ

Description
DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107600014 - Radwell International
Willingboro, NJ, United States
Power Management IC
107600014
Power Management IC 107600014
DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107600014
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 2312-ACT88320QI101-TTR-ND - DigiKey
Specs
Package Type Other; 32-PowerVFQFN
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Regulator Category Linear
View Details
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details