Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP
12V LDO Linear Voltage Regulator, 1.5A, TO-220, 35V In Product overview: L7812CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.5A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7812CP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051353-L7812CP
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG LINEAR 12V 1.5A TO220FP
REGULATOR, VOLTAGE, 1.5A 12V, TO-220 PKG
Linear Voltage Regulators 12V 1.0A Positive
IC REG LINEAR 12V 1.5A TO220FP
LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5A, THROUGH HOLE, FULL PACK, TO-220FP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1451-5-ND | 776-L7812CP | 1051353-L7812CP | L7812CP | 70013898 | L7812CP | L7812CP | 16451904 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 1.5A 35V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7812CP | PMIC - Voltage Regulators - Linear | REGULATOR, VOLTAGE, 1.5A 12V, TO-220 PKG | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Management IC |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | TO-220; Other; TO-220-3 Full Pack | Other; TO-220-3 | TO-220; Other; TO-220FP | TO-220 | TO-220 | |||
| Special Features | Over Temperature, Short Circuit |