Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-DIP
SWITCHING CONTROLLER, VOLTAGE-MODE, 0.4A, 400KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY
IC REG CTRLR BCK/PUSH-PULL 16DIP
Switching Controllers Voltage Mode w/Sync
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-DIP
IC REG CTRLR BCK/PUSH-PULL 16DIP
| DigiKey | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-2041-5-ND | 16477493 | SG3525AN | SG3525AN | SG3525AN | SG3525AN |
| Product Name | DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Boost | ||||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Special Features | Synchronous Rectification | Multiple Outputs | Enable, Soft Start | |||
| fsw | 0.1000 to 400 kHz | 0.1000 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |