Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 035658-UC3524AN
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Switching Controllers Advanced Regulating
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
REGULATING PWM, INPUT: 10-40V, OUTPUT: 60V (200MA), 500KHZ FREQUENCY, 16 PIN, DIP CASE SYLE, 0-70C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-11212-5-ND | 035658-UC3524AN | UC3524AN | UC3524AN | 17179207 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3524AN | Switching Controllers | DC DC Switching Controllers | Power Management IC |
| Configuration / Function | Buck; Boost | ||||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |