Texas Instruments High-Performance Analog Supervisors TL7700CPWR

Description
IC SUPERVISOR 1 CHANNEL 8TSSOP
Datasheet
Description
IC SUPERVISOR 1 CHANNEL 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TL7700CPWR - ODG (Origin Data Global)
Shenzhen, China
Supervisors
TL7700CPWR
Supervisors TL7700CPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Power Management IC - 16917927 - Radwell International
Willingboro, NJ, United States
Power Management IC
16917927
Power Management IC 16917927
(PRICE/TC), IC, VOLTAGE SUPERVISOR, 40V 8-TSSOP; THRESHOLD VOLTAGE:2.5V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1.8V; SUPPLY VOLTAGE MAX:40V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:TSSOP; NO. OF PINS:8PINS; DELAY TIME:10µS; ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), IC, VOLTAGE SUPERVISOR, 40V 8-TSSOP; THRESHOLD VOLTAGE:2.5V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1.8V; SUPPLY VOLTAGE MAX:40V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:TSSOP; NO. OF PINS:8PINS; DELAY TIME:10µS; ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL7700CPWR 16917927
Product Name Supervisors Power Management IC
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARMZ-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details