Texas Instruments LM140L Series 3-Terminal Positive Regulators LM140LAH-12/NOPB

Description
Series 3-Terminal Positive Regulators 3-TO -55 to 125
Request a Quote
Description
Series 3-Terminal Positive Regulators 3-TO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM140LAH-12/NOPB is a 3-terminal positive voltage regulator in the LM140L series, offering a fixed 12 V output with ±2% tolerance over the military temperature range. It is packaged in a metal TO-3 (NDT) case with three leads and is rated for an operating temperature range of -55°C to +125°C. The device provides 100 mA output current, features internal thermal overload protection, output transistor safe area protection, and short-circuit current limiting. Line regulation is 0.04%/V and load regulation is 0.01%/mA. The package has a thermal resistance of 26°C/W from junction to case under forced air conditions. It meets military-grade specifications as defined by Texas Instruments for the LM140LAH variant. The part includes internal ESD protection and requires external input and output capacitors for stable operation.

Datasheet Summary
Powered by GS/AI

The LM140LAH-12/NOPB is a 3-terminal positive voltage regulator in the LM140L series, offering a fixed 12 V output with ±2% tolerance over the military temperature range. It is packaged in a metal TO-3 (NDT) case with three leads and is rated for an operating temperature range of -55°C to +125°C. The device provides 100 mA output current, features internal thermal overload protection, output transistor safe area protection, and short-circuit current limiting. Line regulation is 0.04%/V and load regulation is 0.01%/mA. The package has a thermal resistance of 26°C/W from junction to case under forced air conditions. It meets military-grade specifications as defined by Texas Instruments for the LM140LAH variant. The part includes internal ESD protection and requires external input and output capacitors for stable operation.

Suppliers

Company
Product
Description
Supplier Links
LM140L Series 3-Terminal Positive Regulators - LM140LAH-12/NOPB - Texas Instruments
Dallas, TX, United States
LM140L Series 3-Terminal Positive Regulators
LM140LAH-12/NOPB
LM140L Series 3-Terminal Positive Regulators LM140LAH-12/NOPB
Series 3-Terminal Positive Regulators 3-TO -55 to 125

Series 3-Terminal Positive Regulators 3-TO -55 to 125

Buy Now Datasheet
 - LM140LAH-12/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, MBCY3

Fixed Positive Standard Regulator, 12V, BIPolar, MBCY3

Supplier's Site Datasheet
 - LM140LAH-12/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, MBCY3

Fixed Positive Standard Regulator, 12V, BIPolar, MBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM140LAH-12/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM140LAH-12/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM140LAH-12/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-3

Buy Now Datasheet
Singapore, Singapore
100mA LDO Voltage Regulator IC
776-LM140LAH-12/NOPB
100mA LDO Voltage Regulator IC 776-LM140LAH-12/NOPB
Extended Temperature 100mA Fixed Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM140LAH-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM140LAH-12/NOPB can be used for catalog matching and distributor lookup.

Extended Temperature 100mA Fixed Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM140LAH-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM140LAH-12/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-12/NOPB - 1052717-LM140LAH-12/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-12/NOPB
1052717-LM140LAH-12/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-12/NOPB 1052717-LM140LAH-12/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052717-LM140LAH-12/ NOPB Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 3mA to 4.5mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature. Short Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052717-LM140LAH-12/NOPB
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 3mA to 4.5mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Temperature. Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM140LAH-12/NOPB
Linear Voltage Regulators LM140LAH-12/NOPB
Linear Voltage Regulators Series 3-Terminal Positive Reg

Linear Voltage Regulators Series 3-Terminal Positive Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM140LAH-12/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM140LAH-12/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM140LAH-12/NOPB
IC REG LINEAR 12V 100MA TO39-3

IC REG LINEAR 12V 100MA TO39-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM140LAH-12/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM140LAH-12/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM140LAH-12/NOPB
IC REG LINEAR 12V 100MA TO39-3

IC REG LINEAR 12V 100MA TO39-3

Supplier's Site
Power Management IC - 49040849 - Radwell International
Willingboro, NJ, United States
Power Management IC
49040849
Power Management IC 49040849
POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1 OUTPUT, 12 V, 100MA, TO-39. FREE 2 YEAR RADWELL WARRANTY

POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1 OUTPUT, 12 V, 100MA, TO-39. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PMIC - Voltage Regulators - Linear - LM140LAH-12/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM140LAH-12/NOPB
PMIC - Voltage Regulators - Linear LM140LAH-12/NOPB
IC REG LINEAR 12V 100MA TO39-3

IC REG LINEAR 12V 100MA TO39-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM140LAH-12/NOPB LM140LAH-12/NOPB 296-LM140LAH-12/NOPB-ND 776-LM140LAH-12/NOPB 1052717-LM140LAH-12/NOPB LM140LAH-12/NOPB LM140LAH-12/NOPB LM140LAH-12/NOPB 49040849 LM140LAH-12/NOPB
Product Name LM140L Series 3-Terminal Positive Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-12/NOPB Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Management IC PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO Other; TO-CAN-3 TO-39; Other; TO-205AD, TO-39-3 Metal Can Other; TO-39 TO-3; Other; TO-3 TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can TO-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 to 15 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details