DC/DC Controller: 40V, 3.4A, 50kHz, PDIP, Through Hole Product overview: MC34163PG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 3.4A, 50kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 40V, 3.4A, 50kHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34163PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1073513-MC34163PG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.4A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-DIP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300"", 7.62mm)"
DISCONTINUED BY MANUFACTURER, POWER MANAGEMENT IC, SWITCHING VOLTAGE, 40V, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300", 7.62mm)
IC REG BUCK BST ADJ 3.4A 16DIP
IC REG BUCK BST ADJ 3.4A 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-MC34163PG | 1073513-MC34163PG | MC34163PGOS-ND | 18725544 | MC34163PG | MC34163PG | MC34163PG |
| Product Name | Through-Hole 40V 3.4A 50kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34163PG | Voltage Regulators - DC DC Switching Regulators | Power Management IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; PDIP | DIP; Other; 16-DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 40 volts | 1.25 volts | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | ||
| IOUT | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps | |
| VIN | 40 volts | 40 volts | 2.5 to 40 volts | 2.5 to 40 volts |