Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1115341-UC2825N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 340kHz to 460kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
IC REG CTRLR MULT TOPOLOGY 16DIP
SWITCHING CONTROLLER, CURRENT-MODE, 2A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers High Speed PWM Controller
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11171-5-ND | 1115341-UC2825N | UC2825N | 17067220 | UC2825N | UC2825N |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2825N | DC DC Switching Controllers | Power Management IC | Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| fsw | 340 to 460 kHz | 340 to 460 kHz | 340 kHz | 340 to 460 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |