Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Win Source Part Number: 1000985-TPS40055PWPG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: Yes
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 8V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS40055
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
Switching Controllers Wide Input Sync Buck Cntrlr source/sink
SWITCHING CONTROLLER, VOLTAGE-MODE, 20A, 1000KHZ SWITCHING FREQ-MAX, HTSSOP-16. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40055PWPG4 | TPS40055PWPG4-ND | 1000985-TPS40055PWPG4 | TPS40055PWPG4 | TPS40055PWPG4 | TPS40055PWPG4 | 16878910 |
| Product Name | TPS40055 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | IC Chip |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tube | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |||
| Output Voltage | 0.7000 to 35 volts | ||||||
| IOUT | 20 amps |