Manufacturer: Rohm Semiconductor
Win Source Part Number: 010851-BA9741F-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 10kHz to 800kHz
Control Features: Dead Time Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 3.6 V to 35 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOP
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOP
Switching Controllers CONTROL REG 2CH
IC REG CTRLR BUCK/BOOST 16SOP
DUAL SWITCHING CONTROLLER, VOLTAGE-MODE, 0.12A, 800KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 010851-BA9741F-E2 | BA9741F-E2TR-ND | BA9741F-E2 | BA9741F-E2 | BA9741F-E2 | 107667290 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BA9741F-E2 | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Power Converter |
| Configuration / Function | Buck, Boost | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 16-SOP | SOIC; Other; "16-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 16-SOIC (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Soft Start | Synchronous Rectification | Dead Time Control, Soft Start |