Renesas Electronics Corporation Power Management IC ICL3237ECAZ-T

Description
(PRICE/TC) RS232 TRANSCEIVER, 0 TO 70DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:5DRIVERS, NO. OF RECEIVERS:3RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SSOP, NO. OF PINS:28PINSROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) RS232 TRANSCEIVER, 0 TO 70DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:5DRIVERS, NO. OF RECEIVERS:3RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SSOP, NO. OF PINS:28PINSROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107662715 - Radwell International
Willingboro, NJ, United States
Power Management IC
107662715
Power Management IC 107662715
(PRICE/TC) RS232 TRANSCEIVER, 0 TO 70DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:5DRIVERS, NO. OF RECEIVERS:3RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SSOP, NO. OF PINS:28PINSROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RS232 TRANSCEIVER, 0 TO 70DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:5DRIVERS, NO. OF RECEIVERS:3RECEIVERS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SSOP, NO. OF PINS:28PINSROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107662715
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139098P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2019PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers