Renesas Electronics Corporation Power Management IC HIN202ECPZ

Description
IC, RS232 TRANSCEIVER, DIP16, 202; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, RS232 TRANSCEIVER, DIP16, 202; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107574378 - Radwell International
Willingboro, NJ, United States
Power Management IC
107574378
Power Management IC 107574378
IC, RS232 TRANSCEIVER, DIP16, 202; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, RS232 TRANSCEIVER, DIP16, 202; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107574378
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
2.8V 1.5V LDO Voltage Regulator IC - 699-AAT3242ITP-QG-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Output Voltage 2.8 to 1.5 volts
IOUT 0.3000 to 0.1500 amps
View Details
3 suppliers
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers