Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3
LM79M05 - 3-Terminal, Negative Voltage Regulator
LM79M05 - 3-Terminal, Negative Voltage Regulator
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019457-LM79M05CT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.1V @ 500mA
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC REG LINEAR -5V 500MA TO220-3
DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR IC, 5 V, 500 MA, TO220-3. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM79M05CTFS-ND | LM79M05CT | 019457-LM79M05CT | LM79M05CT | 49266709 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM79M05CT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Management IC | |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Over Temperature, Short Circuit |