Renesas Electronics Corporation Power Management IC ISL32493EIBZ

Description
IC,RS422,RS485, 5.5V, SOIC-14, DEVICE TYPE:RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC,RS422,RS485, 5.5V, SOIC-14, DEVICE TYPE:RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 136743648 - Radwell International
Willingboro, NJ, United States
Power Management IC
136743648
Power Management IC 136743648
IC,RS422,RS485, 5.5V, SOIC-14, DEVICE TYPE:RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC,RS422,RS485, 5.5V, SOIC-14, DEVICE TYPE:RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 136743648
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Dual Power Management IC - 750-A8302SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Operating Temperature -20 C (-4 F)
View Details
4 suppliers
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details