Renesas Electronics Corporation Power Management IC EL7212CSZ

Description
DRIVER, MOSFET, DUAL, HIGH SPEED; DRIVER CONFIGURATION:-; PEAK OUTPUT CURRENT:2A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:18NS; OUTPUT DELAY:20NS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DRIVER, MOSFET, DUAL, HIGH SPEED; DRIVER CONFIGURATION:-; PEAK OUTPUT CURRENT:2A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:18NS; OUTPUT DELAY:20NS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107588690 - Radwell International
Willingboro, NJ, United States
Power Management IC
107588690
Power Management IC 107588690
DRIVER, MOSFET, DUAL, HIGH SPEED; DRIVER CONFIGURATION:-; PEAK OUTPUT CURRENT:2A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:18NS; OUTPUT DELAY:20NS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRIVER, MOSFET, DUAL, HIGH SPEED; DRIVER CONFIGURATION:-; PEAK OUTPUT CURRENT:2A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:18NS; OUTPUT DELAY:20NS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gate Drivers - EL7212CSZ - ODG (Origin Data Global)
Shenzhen, China
Gate Drivers
EL7212CSZ
Gate Drivers EL7212CSZ
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 107588690 EL7212CSZ
Product Name Power Management IC Gate Drivers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A5950KEUSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details