Renesas Electronics Corporation Power Management IC CA3420EZ

Description
OP AMP, 500KHZ, 0.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:500KHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:2V TO 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OP AMP, 500KHZ, 0.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:500KHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:2V TO 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107600009 - Radwell International
Willingboro, NJ, United States
Power Management IC
107600009
Power Management IC 107600009
OP AMP, 500KHZ, 0.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:500KHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:2V TO 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 500KHZ, 0.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:500KHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:2V TO 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107600009
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 20-Pin QFN
View Details
7 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details