Renesas Electronics Corporation Power Management IC DG407DYZ

Description
ANALOG MULTIPLEXER, DUAL 8X1, SOIC-28; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:ª 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG MULTIPLEXER, DUAL 8X1, SOIC-28; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:ª 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 107658381 - Radwell International
Willingboro, NJ, United States
Power Management IC
107658381
Power Management IC 107658381
ANALOG MULTIPLEXER, DUAL 8X1, SOIC-28; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:ª 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG MULTIPLEXER, DUAL 8X1, SOIC-28; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:ª 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 107658381
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4983SETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details