Texas Instruments High-Performance Analog Power Management IC TL7705BCD

Description
SUPERVISOR SINGLE SUPPLY, SMD, 7705; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.6V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SUPERVISOR SINGLE SUPPLY, SMD, 7705; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.6V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 16679376 - Radwell International
Willingboro, NJ, United States
Power Management IC
16679376
Power Management IC 16679376
SUPERVISOR SINGLE SUPPLY, SMD, 7705; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.6V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SUPERVISOR SINGLE SUPPLY, SMD, 7705; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.6V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category IC Voltage Regulators
Product Number 16679376
Product Name Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details