Texas Instruments UC2834 High Efficiency Linear Regulator UC2834N

Description
High Efficiency Linear Regulator 16-PDIP -40 to 85
Request a Quote Datasheet
Description
High Efficiency Linear Regulator 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2834 High Efficiency Linear Regulator - UC2834N - Texas Instruments
Dallas, TX, United States
UC2834 High Efficiency Linear Regulator
UC2834N
UC2834 High Efficiency Linear Regulator UC2834N
High Efficiency Linear Regulator 16-PDIP -40 to 85

High Efficiency Linear Regulator 16-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834N - 213648-UC2834N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834N
213648-UC2834N
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834N 213648-UC2834N
Manufacturer: Texas Instruments Win Source Part Number: 213648-UC2834N Packaging: Tube/Rail Type: Positive Fixed and Negative Fixed Voltage - Input: 5 V to 35 V Number of Outputs: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): UC2834Q; UC2834L; UC2834DWTRG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213648-UC2834N
Packaging: Tube/Rail
Type: Positive Fixed and Negative Fixed
Voltage - Input: 5 V to 35 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): UC2834Q; UC2834L; UC2834DWTRG4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-UC2834N
Power Management IC 757-UC2834N
POWER SUPPLY CIRCUIT, FIXED Product overview: UC2834N from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834N can be used for catalog matching and distributor lookup.

POWER SUPPLY CIRCUIT, FIXED Product overview: UC2834N from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-11172-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-11172-5-ND
Voltage Regulators - Linear Regulator Controllers 296-11172-5-ND
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-PDIP

Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-PDIP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834N - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UC2834N
PMIC - Voltage Regulators - Linear Regulator Controllers UC2834N
IC LNR REG CTRLR 2OUT 16DIP

IC LNR REG CTRLR 2OUT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2834N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2834N
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2834N
IC LNR REG CTRLR 2OUT 16DIP

IC LNR REG CTRLR 2OUT 16DIP

Supplier's Site
Power Management IC - 17165537 - Radwell International
Willingboro, NJ, United States
Power Management IC
17165537
Power Management IC 17165537
DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number UC2834N 213648-UC2834N 757-UC2834N 296-11172-5-ND UC2834N UC2834N 17165537
Product Name UC2834 High Efficiency Linear Regulator PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834N Power Management IC Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers Power Management IC
Output Voltage Type Fixed Fixed
Package Type Other; SOIC,PDIP,PLCC DIP; Other; 16-PDIP Other; Tube DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-PDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 4 %
VIN 5 to 35 volts 5 to 35 volts
Unlock Full Specs
to access all available technical data