IC REG LINEAR 3.3V 1.5A TO263-3 Product overview: MIC29150-3.3WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-3.3WU-T
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Manufacturer: Microchip Technology
Win Source Part Number: 805319-MIC29150-3.3W
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 26V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.6V at 1.5A
Part Number Series: MIC29150-3.3
POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1.5 AMP, LDO, FIXED VOLT, 3.3 V, 1 OUTPUT, POSITIVE. FREE 2 YEAR RADWELL WARRANTY
IC REG LINEAR 3.3V 1.5A TO263-3
IC REG LINEAR 3.3V 1.5A TO263-3
LDO Voltage Regulators 1.5A LDO Fixed Volt
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
IC REG LINEAR 3.3V 1.5A TO263-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29150-3.3WU-TR | MIC29150-3.3WU-TR-ND | 805319-MIC29150-3.3WU-TR | 87566023 | MIC29150-3.3WU-TR | MIC29150-3.3WU-TR | MIC29150-3.3WU-TR | MIC29150-3.3WU-TR | MIC29150-3.3WU-TR |
| Product Name | 3.3V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29150-3.3WU-TR | Power Management IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| VIN | 26 volts | 26 volts | 26 volts | ? to 26 volts | 26 volts |