Switching Regulator, Current-mode, 500kHz Switching Freq-Max, BICMOS, PDSO16
IC REG CTRLR BUCK 16SSOP
IC REG CTRLR BUCK 16SSOP
SWITCHING CONTROLLERS 42V PWM BUCK CONTROLLER SSOP-16. FREE 2 YEAR RADWELL WARRANTY
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Switching Controllers 42V PWM BUCK CONTROLLER
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5768V-A-TLM-E | LV5768V-A-TLM-E | LV5768V-A-TLM-E | 101806937 | LV5768V-A-TLM-E | LV5768V-A-TLM-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC Chip | DC DC Switching Controllers | Switching Controllers | |
| Package Type | SSOP; Other; SSOP16 | SSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| VIN | 8.5 to 42 volts | 8.5 to 42 volts | ||||
| fsw | 80 to 500 kHz | 80 to 500 kHz | 80 to 500 kHz |