Texas Instruments LM78M05 3-Terminal Positive Voltage Regulators LM78M05CDT

Description
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78M05 3-Terminal Positive Voltage Regulators - LM78M05CDT - Texas Instruments
Dallas, TX, United States
LM78M05 3-Terminal Positive Voltage Regulators
LM78M05CDT
LM78M05 3-Terminal Positive Voltage Regulators LM78M05CDT
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125

3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5 V TO-252 LDO Voltage Regulator IC
776-LM78M05CDT
5 V TO-252 LDO Voltage Regulator IC 776-LM78M05CDT
500-mA, 35-V, linear voltage regulator for 5 V 3-TO-252 -40 to 125 Product overview: LM78M05CDT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CDT can be used for catalog matching and distributor lookup.

500-mA, 35-V, linear voltage regulator for 5 V 3-TO-252 -40 to 125 Product overview: LM78M05CDT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CDT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CDT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CDT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT - 093102-LM78M05CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT
093102-LM78M05CDT
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT 093102-LM78M05CDT
Manufacturer: Texas Instruments Win Source Part Number: 093102-LM78M05CDT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 093102-LM78M05CDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 3mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78M05CDT
Linear Voltage Regulators LM78M05CDT
Linear Voltage Regulators 3-Terminal Positive Vtg Reg

Linear Voltage Regulators 3-Terminal Positive Vtg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78M05CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78M05CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78M05CDT
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM78M05CDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78M05CDT
PMIC - Voltage Regulators - Linear LM78M05CDT
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site Datasheet
Power Management IC - 72630754 - Radwell International
Willingboro, NJ, United States
Power Management IC
72630754
Power Management IC 72630754
FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, PSSO3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, PSSO3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM78M05CDT 776-LM78M05CDT LM78M05CDT-ND 093102-LM78M05CDT LM78M05CDT LM78M05CDT LM78M05CDT 72630754
Product Name LM78M05 3-Terminal Positive Voltage Regulators 5 V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Management IC
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; TO,TO-220,TO-252 Other; TO-252 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data