Manufacturer: STMicroelectronics
Win Source Part Number: 007558-L7808CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
8V Positive LDO Regulator, 1.5A, 35V In, TO Pkg Product overview: L7808CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7808CV can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1.5A TO220AB
IC REG LINEAR 8V 1.5A TO220AB
IC REG LINEAR 8V 1.5A TO220AB
Linear Voltage Regulators 8.0V 1.0A Positive
IC, VOLTAGE REGULATOR, LINEAR, POSTIVE, FIXED, 8V, 1.5 AMP, L7808, TO-220-3, INPUT VOLTAGE: 14V ~ 35V, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 007558-L7808CV | 497-2949-5-ND | 776-L7808CV | L7808CV | L7808CV | L7808CV | L7808CV | 24678522 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7808CV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 1.5A 35V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Power Management IC |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO | TO-220; Other; TO-220-3 | TO-220 | |||
| Life Cycle Stage | Maturity; Active |