Microchip Technology, Inc. Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
The MIC3490 is a 100mA, highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the...
The MIC37100, MIC37101, and MIC37102 are 1A low dropout, linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP® pass element,...
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and...
The MIC37501 and MIC37502 are 5A, low dropout linear voltage regulators that provide low-voltage, high-current outputs with a minimum of external components. They offer high precision, ultra-low dropout (500mV), and...

<< Prev Next >>