IC REG LINEAR 3.3V 1A 8SOIC Product overview: MIC37101-3.3YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37101-3.3YM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 058648-MIC37101-3.3Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC REG LINEAR 3.3V 1A 8SOIC
LDO Regulator Pos 3.3V 1A 8-Pin SOIC N
LDO Voltage Regulators LV, 1.0A uCap fixed Vout LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37101-3.3YM | 576-1760-5-ND | 058648-MIC37101-3.3YM | MIC37101-3.3YM | MIC37101-3.3YM | 536-MIC37101-3.3YM | MIC37101-3.3YM |
| Product Name | 3.3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC37101-3.3YM | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 3.3V 1A 8-Pin SOIC N | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |