IC REG LINEAR POS ADJ 5A TO263-5 Product overview: MIC29502BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29502BU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 128467-MIC29502BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 50mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
IC REG LINEAR POS ADJ 5A TO263-5
IC REG LINEAR POS ADJ 5A TO263-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC29502BU | 128467-MIC29502BU | MIC29502BU-ND | MIC29502BU | MIC29502BU |
| Product Name | 5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29502BU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tube | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 1.25 volts | 1.25 volts | 1.25 to 25 volts | 1.25 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| VIN | 26 volts | 26 volts | 26 volts |