IC REG LINEAR 1.8V/3V 10MLF Product overview: MIC2212-GPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2212-GPYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 788481-MIC2212-GPYML
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad, 10-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Configuration: Positive
Output Current: 150mA, 300mA
Family Name: MIC2212
Output Voltage: 1.8V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 60dB ~ 40dB (1KHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-MLF (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 150mA, 0.42V @ 300mA
Alternative Parts (Cross-Reference): RT9014-YQGQW; RT9014-MXGQW; RT9014-EQGQW; RT9014-LXGQW;
Introduction Date: September 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 1.8V/3V 10MLF
IC REG LINEAR 1.8V/3V 10MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2212-GPYML-TR | 788481-MIC2212-GPYML-TR | 576-2635-2-ND | MIC2212-GPYML-TR | MIC2212-GPYML-TR | MIC2212-GPYML-TR |
| Product Name | 1.8V 3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2212-GPYML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Output Voltage | 1.8 to 3 volts | 1.8 to 3 volts | 1.8 to 3 volts | 1.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts |